EVAL1K6WPSUG7DDTOBO1
EVAL1K6WPSUG7DDTOBO1
Active
Description:  1600W SERVER POWER SUPPLY
Manufacturer:  Infineon Technologies
History Price: $585.4
In Stock: 37300
EVAL1K6WPSUG7DDTOBO1 vs EVALPS540125ATOBO1
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary and Secondary Side with PFC
DC/DC, Step Down
Outputs and Type
1, Isolated
5, Non-Isolated
Voltage - Output
12.2V
-
Current - Output
-
0.25V ~ 5.1V
Voltage - Input
176 ~ 265 VAC
4A, 4A, 2A, 2A, 500mA
Regulator Topology
Flyback
6V ~ 12V
Frequency - Switching
-
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ICE2QR2280G, XMC1402, XMC4200
Board(s)
Power - Output
1.6 kW
IRPS5401