☰
MCBXC886
MCBXC886
Obsolete
Description:  XC88X EVAL BRD
Manufacturer:  ARM
Datasheet:   MCBXC886 Datasheet
History Price: Obsolete
In Stock: 33580
MCBXC886 Specification
Specification
Part No
MCBXC886
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
XC8xx
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
XC800
Platform
-
Utilized IC / Part
XC88x
Mounting Type
Fixed
Contents
Board(s)
MCBXC886 Related Parts
MCB1114
MCB1114
ARM
LPC1114 EVAL BRD
MCB11C14
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
MCB1200
ARM
LPC1200 EVAL BRD
MCB1343
MCB1343
ARM
LPC1343 EVAL BRD
MCB1850
MCB1850
ARM
LPC1850 EVAL BRD
MCB1857
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
MCB2130UME
ARM
LPC213X EVAL BRD
MCBXC886 Compare Parts
  • MCBXC886 vs MCBXC167-BASIC
  • MCBXC886 vs MCBX51
  • MCBXC886 vs MCBTMPM395
  • MCBXC886 vs MCBTMPM364
  • MCBXC886 vs MCBTMPM362
  • MCBXC886 vs MCBTMPM330
  • MCBXC886 vs MCBSTR9UME
  • MCBXC886 vs MCBSTR9U
  • MCBXC886 vs MCBSTR9
  • MCBXC886 vs MCBSTR750UME
  • MCBXC886 vs MCBSTR750U
  • MCBXC886 vs MCBSTR730
  • MCBXC886 vs MCBSTR7
  • MCBXC886 vs MCBSTM32UME
  • MCBXC886 vs MCBSTM32U
  • MCBXC886 vs MCBSTM32F400
  • MCBXC886 vs MCBSTM32EXL
  • MCBXC886 vs MCBSTM32
  • MCBXC886 vs MCB9B500
  • MCBXC886 vs MCB950
  • MCBXC886 vs MCB900
  • MCBXC886 vs MCB900
  • MCBXC886 vs MCB4357
  • MCBXC886 vs MCB2470
  • MCBXC886 vs MCB2360UME
  • MCBXC886 vs MCB2360U
  • MCBXC886 vs MCB2140UME
  • MCBXC886 vs MCB2140U
  • MCBXC886 vs MCB2130UME
  • MCBXC886 vs MCB2130U
  • MCBXC886 vs MCB2103UME
  • MCBXC886 vs MCB2103U
  • MCBXC886 vs MCB2100+U
  • MCBXC886 vs MCB2100
  • MCBXC886 vs MCB1857
  • MCBXC886 vs MCB1850
  • MCBXC886 vs MCB1343
  • MCBXC886 vs MCB1200
  • MCBXC886 vs MCB11C14
  • MCBXC886 vs MCB1114
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok