Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ ARM MCB1114
MCB1114
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
LPC1114 EVAL BRD
Manufacturer:
ARM
Datasheet:
MCB1114 Datasheet
History Price: Obsolete
In Stock: 46490
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCB1114 Specification
Specification
Part No
MCB1114
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
LPC1100L
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0
Platform
-
Utilized IC / Part
LPC1114
Mounting Type
Fixed
Contents
Board(s), Cable(s)
MCB1114 PDF Datasheet
MCB1114 Datasheet
Click and Download: MCB1114 Datasheet
MCB1114 Related Parts
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
ARM
LPC1200 EVAL BRD
MCB1343
ARM
LPC1343 EVAL BRD
MCB1850
ARM
LPC1850 EVAL BRD
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
ARM
LPC213X EVAL BRD
MCB2140U
ARM
LPC214X EVAL BRD
MCB1114 Compare Parts
MCB1114 vs MCBXC866
MCB1114 vs MCBXC167-BASIC
MCB1114 vs MCBX51
MCB1114 vs MCBTMPM395
MCB1114 vs MCBTMPM364
MCB1114 vs MCBTMPM362
MCB1114 vs MCBTMPM330
MCB1114 vs MCBSTR9UME
MCB1114 vs MCBSTR9U
MCB1114 vs MCBSTR9
MCB1114 vs MCBSTR750UME
MCB1114 vs MCBSTR750U
MCB1114 vs MCBSTR730
MCB1114 vs MCBSTR7
MCB1114 vs MCBSTM32UME
MCB1114 vs MCBSTM32U
MCB1114 vs MCBSTM32F400
MCB1114 vs MCBSTM32EXL
MCB1114 vs MCBSTM32
MCB1114 vs MCB9B500
MCB1114 vs MCB950
MCB1114 vs MCB900
MCB1114 vs MCB900
MCB1114 vs MCB4357
MCB1114 vs MCB2470
MCB1114 vs MCB2360UME
MCB1114 vs MCB2360U
MCB1114 vs MCB2140UME
MCB1114 vs MCB2140U
MCB1114 vs MCB2130UME
MCB1114 vs MCB2130U
MCB1114 vs MCB2103UME
MCB1114 vs MCB2103U
MCB1114 vs MCB2100+U
MCB1114 vs MCB2100
MCB1114 vs MCB1857
MCB1114 vs MCB1850
MCB1114 vs MCB1343
MCB1114 vs MCB1200
MCB1114 vs MCB11C14
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again