Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ ARM MCB1343
MCB1343
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
LPC1343 EVAL BRD
Manufacturer:
ARM
Datasheet:
MCB1343 Datasheet
History Price: Obsolete
In Stock: 7780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCB1343 Specification
Specification
Part No
MCB1343
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
LPC1300
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
-
Utilized IC / Part
LPC1343
Mounting Type
Fixed
Contents
Board(s), Cable(s)
MCB1343 PDF Datasheet
MCB1343 Datasheet
Click and Download: MCB1343 Datasheet
MCB1343 Related Parts
MCB1114
ARM
LPC1114 EVAL BRD
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
ARM
LPC1200 EVAL BRD
MCB1850
ARM
LPC1850 EVAL BRD
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
ARM
LPC213X EVAL BRD
MCB2140U
ARM
LPC214X EVAL BRD
MCB1343 Compare Parts
MCB1343 vs MCBXC866
MCB1343 vs MCBXC167-BASIC
MCB1343 vs MCBX51
MCB1343 vs MCBTMPM395
MCB1343 vs MCBTMPM364
MCB1343 vs MCBTMPM362
MCB1343 vs MCBTMPM330
MCB1343 vs MCBSTR9UME
MCB1343 vs MCBSTR9U
MCB1343 vs MCBSTR9
MCB1343 vs MCBSTR750UME
MCB1343 vs MCBSTR750U
MCB1343 vs MCBSTR730
MCB1343 vs MCBSTR7
MCB1343 vs MCBSTM32UME
MCB1343 vs MCBSTM32U
MCB1343 vs MCBSTM32F400
MCB1343 vs MCBSTM32EXL
MCB1343 vs MCBSTM32
MCB1343 vs MCB9B500
MCB1343 vs MCB950
MCB1343 vs MCB900
MCB1343 vs MCB900
MCB1343 vs MCB4357
MCB1343 vs MCB2470
MCB1343 vs MCB2360UME
MCB1343 vs MCB2360U
MCB1343 vs MCB2140UME
MCB1343 vs MCB2140U
MCB1343 vs MCB2130UME
MCB1343 vs MCB2130U
MCB1343 vs MCB2103UME
MCB1343 vs MCB2103U
MCB1343 vs MCB2100+U
MCB1343 vs MCB2100
MCB1343 vs MCB1857
MCB1343 vs MCB1850
MCB1343 vs MCB1200
MCB1343 vs MCB11C14
MCB1343 vs MCB1114
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok