Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ ARM MCB1850
MCB1850
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
LPC1850 EVAL BRD
Manufacturer:
ARM
Datasheet:
MCB1850 Datasheet
History Price: Obsolete
In Stock: 18340
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCB1850 Specification
Specification
Part No
MCB1850
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
LPC1800
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
-
Utilized IC / Part
LPC1850
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD
MCB1850 PDF Datasheet
MCB1850 Datasheet
Click and Download: MCB1850 Datasheet
MCB1850 Related Parts
MCB1114
ARM
LPC1114 EVAL BRD
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
ARM
LPC1200 EVAL BRD
MCB1343
ARM
LPC1343 EVAL BRD
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
ARM
LPC213X EVAL BRD
MCB2140U
ARM
LPC214X EVAL BRD
MCB1850 Compare Parts
MCB1850 vs MCBXC866
MCB1850 vs MCBXC167-BASIC
MCB1850 vs MCBX51
MCB1850 vs MCBTMPM395
MCB1850 vs MCBTMPM364
MCB1850 vs MCBTMPM362
MCB1850 vs MCBTMPM330
MCB1850 vs MCBSTR9UME
MCB1850 vs MCBSTR9U
MCB1850 vs MCBSTR9
MCB1850 vs MCBSTR750UME
MCB1850 vs MCBSTR750U
MCB1850 vs MCBSTR730
MCB1850 vs MCBSTR7
MCB1850 vs MCBSTM32UME
MCB1850 vs MCBSTM32U
MCB1850 vs MCBSTM32F400
MCB1850 vs MCBSTM32EXL
MCB1850 vs MCBSTM32
MCB1850 vs MCB9B500
MCB1850 vs MCB950
MCB1850 vs MCB900
MCB1850 vs MCB900
MCB1850 vs MCB4357
MCB1850 vs MCB2470
MCB1850 vs MCB2360UME
MCB1850 vs MCB2360U
MCB1850 vs MCB2140UME
MCB1850 vs MCB2140U
MCB1850 vs MCB2130UME
MCB1850 vs MCB2130U
MCB1850 vs MCB2103UME
MCB1850 vs MCB2103U
MCB1850 vs MCB2100+U
MCB1850 vs MCB2100
MCB1850 vs MCB1857
MCB1850 vs MCB1343
MCB1850 vs MCB1200
MCB1850 vs MCB11C14
MCB1850 vs MCB1114
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok