☰
MCBXC866
MCBXC866
Obsolete
Description:  XC86X EVAL BRD
Manufacturer:  ARM
Datasheet:   MCBXC866 Datasheet
History Price: Obsolete
In Stock: 13150
MCBXC866 Specification
Specification
Part No
MCBXC866
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
XC8xx
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
XC800
Platform
-
Utilized IC / Part
XC86x
Mounting Type
Fixed
Contents
Board(s)
MCBXC866 Related Parts
MCB1114
MCB1114
ARM
LPC1114 EVAL BRD
MCB11C14
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
MCB1200
ARM
LPC1200 EVAL BRD
MCB1343
MCB1343
ARM
LPC1343 EVAL BRD
MCB1850
MCB1850
ARM
LPC1850 EVAL BRD
MCB1857
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
MCB2130UME
ARM
LPC213X EVAL BRD
MCBXC866 Compare Parts
  • MCBXC866 vs MCBXC167-BASIC
  • MCBXC866 vs MCBX51
  • MCBXC866 vs MCBTMPM395
  • MCBXC866 vs MCBTMPM364
  • MCBXC866 vs MCBTMPM362
  • MCBXC866 vs MCBTMPM330
  • MCBXC866 vs MCBSTR9UME
  • MCBXC866 vs MCBSTR9U
  • MCBXC866 vs MCBSTR9
  • MCBXC866 vs MCBSTR750UME
  • MCBXC866 vs MCBSTR750U
  • MCBXC866 vs MCBSTR730
  • MCBXC866 vs MCBSTR7
  • MCBXC866 vs MCBSTM32UME
  • MCBXC866 vs MCBSTM32U
  • MCBXC866 vs MCBSTM32F400
  • MCBXC866 vs MCBSTM32EXL
  • MCBXC866 vs MCBSTM32
  • MCBXC866 vs MCB9B500
  • MCBXC866 vs MCB950
  • MCBXC866 vs MCB900
  • MCBXC866 vs MCB900
  • MCBXC866 vs MCB4357
  • MCBXC866 vs MCB2470
  • MCBXC866 vs MCB2360UME
  • MCBXC866 vs MCB2360U
  • MCBXC866 vs MCB2140UME
  • MCBXC866 vs MCB2140U
  • MCBXC866 vs MCB2130UME
  • MCBXC866 vs MCB2130U
  • MCBXC866 vs MCB2103UME
  • MCBXC866 vs MCB2103U
  • MCBXC866 vs MCB2100+U
  • MCBXC866 vs MCB2100
  • MCBXC866 vs MCB1857
  • MCBXC866 vs MCB1850
  • MCBXC866 vs MCB1343
  • MCBXC866 vs MCB1200
  • MCBXC866 vs MCB11C14
  • MCBXC866 vs MCB1114
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok