MCBX51
MCBX51
Obsolete
Description:  251/8051 EVAL BRD
Manufacturer:  ARM
Datasheet:   MCBX51 Datasheet
History Price: Obsolete
In Stock: 13300
MCBX51 Specification
Specification
Part No
MCBX51
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
8051
Platform
-
Utilized IC / Part
251, 8051
Mounting Type
Socket
Contents
Board(s), Cable(s)
MCBX51 Related Parts
MCB1114
MCB1114
ARM
LPC1114 EVAL BRD
MCB11C14
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
MCB1200
ARM
LPC1200 EVAL BRD
MCB1343
MCB1343
ARM
LPC1343 EVAL BRD
MCB1850
MCB1850
ARM
LPC1850 EVAL BRD
MCB1857
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
MCB2130UME
ARM
LPC213X EVAL BRD
MCBX51 Compare Parts
  • MCBX51 vs MCBXC866
  • MCBX51 vs MCBXC167-BASIC
  • MCBX51 vs MCBTMPM395
  • MCBX51 vs MCBTMPM364
  • MCBX51 vs MCBTMPM362
  • MCBX51 vs MCBTMPM330
  • MCBX51 vs MCBSTR9UME
  • MCBX51 vs MCBSTR9U
  • MCBX51 vs MCBSTR9
  • MCBX51 vs MCBSTR750UME
  • MCBX51 vs MCBSTR750U
  • MCBX51 vs MCBSTR730
  • MCBX51 vs MCBSTR7
  • MCBX51 vs MCBSTM32UME
  • MCBX51 vs MCBSTM32U
  • MCBX51 vs MCBSTM32F400
  • MCBX51 vs MCBSTM32EXL
  • MCBX51 vs MCBSTM32
  • MCBX51 vs MCB9B500
  • MCBX51 vs MCB950
  • MCBX51 vs MCB900
  • MCBX51 vs MCB900
  • MCBX51 vs MCB4357
  • MCBX51 vs MCB2470
  • MCBX51 vs MCB2360UME
  • MCBX51 vs MCB2360U
  • MCBX51 vs MCB2140UME
  • MCBX51 vs MCB2140U
  • MCBX51 vs MCB2130UME
  • MCBX51 vs MCB2130U
  • MCBX51 vs MCB2103UME
  • MCBX51 vs MCB2103U
  • MCBX51 vs MCB2100+U
  • MCBX51 vs MCB2100
  • MCBX51 vs MCB1857
  • MCBX51 vs MCB1850
  • MCBX51 vs MCB1343
  • MCBX51 vs MCB1200
  • MCBX51 vs MCB11C14
  • MCBX51 vs MCB1114
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.