Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ ARM MCBTMPM395
MCBTMPM395
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
TMPM39X EVAL BRD
Manufacturer:
ARM
Datasheet:
MCBTMPM395 Datasheet
History Price: Obsolete
In Stock: 30880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCBTMPM395 Specification
Specification
Part No
MCBTMPM395
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
TX03
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
-
Utilized IC / Part
TMPM39x
Mounting Type
Fixed
Contents
Board(s)
MCBTMPM395 PDF Datasheet
MCBTMPM395 Datasheet
Click and Download: MCBTMPM395 Datasheet
MCBTMPM395 Related Parts
MCB1114
ARM
LPC1114 EVAL BRD
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
ARM
LPC1200 EVAL BRD
MCB1343
ARM
LPC1343 EVAL BRD
MCB1850
ARM
LPC1850 EVAL BRD
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
ARM
LPC213X EVAL BRD
MCBTMPM395 Compare Parts
MCBTMPM395 vs MCBXC866
MCBTMPM395 vs MCBXC167-BASIC
MCBTMPM395 vs MCBX51
MCBTMPM395 vs MCBTMPM364
MCBTMPM395 vs MCBTMPM362
MCBTMPM395 vs MCBTMPM330
MCBTMPM395 vs MCBSTR9UME
MCBTMPM395 vs MCBSTR9U
MCBTMPM395 vs MCBSTR9
MCBTMPM395 vs MCBSTR750UME
MCBTMPM395 vs MCBSTR750U
MCBTMPM395 vs MCBSTR730
MCBTMPM395 vs MCBSTR7
MCBTMPM395 vs MCBSTM32UME
MCBTMPM395 vs MCBSTM32U
MCBTMPM395 vs MCBSTM32F400
MCBTMPM395 vs MCBSTM32EXL
MCBTMPM395 vs MCBSTM32
MCBTMPM395 vs MCB9B500
MCBTMPM395 vs MCB950
MCBTMPM395 vs MCB900
MCBTMPM395 vs MCB900
MCBTMPM395 vs MCB4357
MCBTMPM395 vs MCB2470
MCBTMPM395 vs MCB2360UME
MCBTMPM395 vs MCB2360U
MCBTMPM395 vs MCB2140UME
MCBTMPM395 vs MCB2140U
MCBTMPM395 vs MCB2130UME
MCBTMPM395 vs MCB2130U
MCBTMPM395 vs MCB2103UME
MCBTMPM395 vs MCB2103U
MCBTMPM395 vs MCB2100+U
MCBTMPM395 vs MCB2100
MCBTMPM395 vs MCB1857
MCBTMPM395 vs MCB1850
MCBTMPM395 vs MCB1343
MCBTMPM395 vs MCB1200
MCBTMPM395 vs MCB11C14
MCBTMPM395 vs MCB1114
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok