☰
MCBSTR7
MCBSTR7
Obsolete
Description:  STR71X EVAL BRD
Manufacturer:  ARM
Datasheet:   MCBSTR7 Datasheet
History Price: Obsolete
In Stock: 1050
MCBSTR7 Specification
Specification
Part No
MCBSTR7
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
STR7
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM7
Platform
-
Utilized IC / Part
STR71x
Mounting Type
Fixed
Contents
Board(s)
MCBSTR7 Related Parts
MCB1114
MCB1114
ARM
LPC1114 EVAL BRD
MCB11C14
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
MCB1200
ARM
LPC1200 EVAL BRD
MCB1343
MCB1343
ARM
LPC1343 EVAL BRD
MCB1850
MCB1850
ARM
LPC1850 EVAL BRD
MCB1857
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
MCB2130UME
ARM
LPC213X EVAL BRD
MCBSTR7 Compare Parts
  • MCBSTR7 vs MCBXC866
  • MCBSTR7 vs MCBXC167-BASIC
  • MCBSTR7 vs MCBX51
  • MCBSTR7 vs MCBTMPM395
  • MCBSTR7 vs MCBTMPM364
  • MCBSTR7 vs MCBTMPM362
  • MCBSTR7 vs MCBTMPM330
  • MCBSTR7 vs MCBSTR9UME
  • MCBSTR7 vs MCBSTR9U
  • MCBSTR7 vs MCBSTR9
  • MCBSTR7 vs MCBSTR750UME
  • MCBSTR7 vs MCBSTR750U
  • MCBSTR7 vs MCBSTR730
  • MCBSTR7 vs MCBSTM32UME
  • MCBSTR7 vs MCBSTM32U
  • MCBSTR7 vs MCBSTM32F400
  • MCBSTR7 vs MCBSTM32EXL
  • MCBSTR7 vs MCBSTM32
  • MCBSTR7 vs MCB9B500
  • MCBSTR7 vs MCB950
  • MCBSTR7 vs MCB900
  • MCBSTR7 vs MCB900
  • MCBSTR7 vs MCB4357
  • MCBSTR7 vs MCB2470
  • MCBSTR7 vs MCB2360UME
  • MCBSTR7 vs MCB2360U
  • MCBSTR7 vs MCB2140UME
  • MCBSTR7 vs MCB2140U
  • MCBSTR7 vs MCB2130UME
  • MCBSTR7 vs MCB2130U
  • MCBSTR7 vs MCB2103UME
  • MCBSTR7 vs MCB2103U
  • MCBSTR7 vs MCB2100+U
  • MCBSTR7 vs MCB2100
  • MCBSTR7 vs MCB1857
  • MCBSTR7 vs MCB1850
  • MCBSTR7 vs MCB1343
  • MCBSTR7 vs MCB1200
  • MCBSTR7 vs MCB11C14
  • MCBSTR7 vs MCB1114
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok