☰
MCBSTM32
MCBSTM32
Obsolete
Description:  STM32 F1 EVAL BRD
Manufacturer:  ARM
Datasheet:   MCBSTM32 Datasheet
History Price: Obsolete
In Stock: 13690
MCBSTM32 Specification
Specification
Part No
MCBSTM32
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
STM32F1
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
-
Utilized IC / Part
STM32 F1
Mounting Type
Fixed
Contents
Board(s), LCD
MCBSTM32 Related Parts
MCB1114
MCB1114
ARM
LPC1114 EVAL BRD
MCB11C14
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
MCB1200
ARM
LPC1200 EVAL BRD
MCB1343
MCB1343
ARM
LPC1343 EVAL BRD
MCB1850
MCB1850
ARM
LPC1850 EVAL BRD
MCB1857
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
MCB2130UME
ARM
LPC213X EVAL BRD
MCBSTM32 Compare Parts
  • MCBSTM32 vs MCBXC866
  • MCBSTM32 vs MCBXC167-BASIC
  • MCBSTM32 vs MCBX51
  • MCBSTM32 vs MCBTMPM395
  • MCBSTM32 vs MCBTMPM364
  • MCBSTM32 vs MCBTMPM362
  • MCBSTM32 vs MCBTMPM330
  • MCBSTM32 vs MCBSTR9UME
  • MCBSTM32 vs MCBSTR9U
  • MCBSTM32 vs MCBSTR9
  • MCBSTM32 vs MCBSTR750UME
  • MCBSTM32 vs MCBSTR750U
  • MCBSTM32 vs MCBSTR730
  • MCBSTM32 vs MCBSTR7
  • MCBSTM32 vs MCBSTM32UME
  • MCBSTM32 vs MCBSTM32U
  • MCBSTM32 vs MCBSTM32F400
  • MCBSTM32 vs MCBSTM32EXL
  • MCBSTM32 vs MCB9B500
  • MCBSTM32 vs MCB950
  • MCBSTM32 vs MCB900
  • MCBSTM32 vs MCB900
  • MCBSTM32 vs MCB4357
  • MCBSTM32 vs MCB2470
  • MCBSTM32 vs MCB2360UME
  • MCBSTM32 vs MCB2360U
  • MCBSTM32 vs MCB2140UME
  • MCBSTM32 vs MCB2140U
  • MCBSTM32 vs MCB2130UME
  • MCBSTM32 vs MCB2130U
  • MCBSTM32 vs MCB2103UME
  • MCBSTM32 vs MCB2103U
  • MCBSTM32 vs MCB2100+U
  • MCBSTM32 vs MCB2100
  • MCBSTM32 vs MCB1857
  • MCBSTM32 vs MCB1850
  • MCBSTM32 vs MCB1343
  • MCBSTM32 vs MCB1200
  • MCBSTM32 vs MCB11C14
  • MCBSTM32 vs MCB1114
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok