☰
MCB900
MCB900
Obsolete
Description:  LPC93X EVAL BRD
Manufacturer:  ARM
Datasheet:   MCB900 Datasheet
History Price: Obsolete
In Stock: 6510
MCB900 Specification
Specification
Part No
MCB900
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
LPC900
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
8051
Platform
-
Utilized IC / Part
LPC93x
Mounting Type
Fixed
Contents
Board(s)
MCB900 Related Parts
MCB1114
MCB1114
ARM
LPC1114 EVAL BRD
MCB11C14
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
MCB1200
ARM
LPC1200 EVAL BRD
MCB1343
MCB1343
ARM
LPC1343 EVAL BRD
MCB1850
MCB1850
ARM
LPC1850 EVAL BRD
MCB1857
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
MCB2130UME
ARM
LPC213X EVAL BRD
MCB900 Compare Parts
  • MCB900 vs MCBXC866
  • MCB900 vs MCBXC167-BASIC
  • MCB900 vs MCBX51
  • MCB900 vs MCBTMPM395
  • MCB900 vs MCBTMPM364
  • MCB900 vs MCBTMPM362
  • MCB900 vs MCBTMPM330
  • MCB900 vs MCBSTR9UME
  • MCB900 vs MCBSTR9U
  • MCB900 vs MCBSTR9
  • MCB900 vs MCBSTR750UME
  • MCB900 vs MCBSTR750U
  • MCB900 vs MCBSTR730
  • MCB900 vs MCBSTR7
  • MCB900 vs MCBSTM32UME
  • MCB900 vs MCBSTM32U
  • MCB900 vs MCBSTM32F400
  • MCB900 vs MCBSTM32EXL
  • MCB900 vs MCBSTM32
  • MCB900 vs MCB9B500
  • MCB900 vs MCB950
  • MCB900 vs MCB4357
  • MCB900 vs MCB2470
  • MCB900 vs MCB2360UME
  • MCB900 vs MCB2360U
  • MCB900 vs MCB2140UME
  • MCB900 vs MCB2140U
  • MCB900 vs MCB2130UME
  • MCB900 vs MCB2130U
  • MCB900 vs MCB2103UME
  • MCB900 vs MCB2103U
  • MCB900 vs MCB2100+U
  • MCB900 vs MCB2100
  • MCB900 vs MCB1857
  • MCB900 vs MCB1850
  • MCB900 vs MCB1343
  • MCB900 vs MCB1200
  • MCB900 vs MCB11C14
  • MCB900 vs MCB1114
  • MCB900 vs MCBX167-NET
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.