☰
MCB1549
MCB1549
Obsolete
Description:  LPC1549 EVAL BRD
Manufacturer:  ARM
Datasheet:   MCB1549 Datasheet
History Price: Obsolete
In Stock: 13020
MCB1549 Specification
Specification
Part No
MCB1549
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
LPC1500
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
-
Utilized IC / Part
LPC1549
Mounting Type
Fixed
Contents
Board(s)
MCB1549 Related Parts
MCB1114
MCB1114
ARM
LPC1114 EVAL BRD
MCB11C14
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
MCB1200
ARM
LPC1200 EVAL BRD
MCB1343
MCB1343
ARM
LPC1343 EVAL BRD
MCB1850
MCB1850
ARM
LPC1850 EVAL BRD
MCB1857
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
MCB2130UME
ARM
LPC213X EVAL BRD
MCB1549 Compare Parts
  • MCB1549 vs MCBXC866
  • MCB1549 vs MCBXC167-BASIC
  • MCB1549 vs MCBX51
  • MCB1549 vs MCBTMPM395
  • MCB1549 vs MCBTMPM364
  • MCB1549 vs MCBTMPM362
  • MCB1549 vs MCBTMPM330
  • MCB1549 vs MCBSTR9UME
  • MCB1549 vs MCBSTR9U
  • MCB1549 vs MCBSTR9
  • MCB1549 vs MCBSTR750UME
  • MCB1549 vs MCBSTR750U
  • MCB1549 vs MCBSTR730
  • MCB1549 vs MCBSTR7
  • MCB1549 vs MCBSTM32UME
  • MCB1549 vs MCBSTM32U
  • MCB1549 vs MCBSTM32F400
  • MCB1549 vs MCBSTM32EXL
  • MCB1549 vs MCBSTM32
  • MCB1549 vs MCB9B500
  • MCB1549 vs MCB950
  • MCB1549 vs MCB900
  • MCB1549 vs MCB900
  • MCB1549 vs MCB4357
  • MCB1549 vs MCB2470
  • MCB1549 vs MCB2360UME
  • MCB1549 vs MCB2360U
  • MCB1549 vs MCB2140UME
  • MCB1549 vs MCB2140U
  • MCB1549 vs MCB2130UME
  • MCB1549 vs MCB2130U
  • MCB1549 vs MCB2103UME
  • MCB1549 vs MCB2103U
  • MCB1549 vs MCB2100+U
  • MCB1549 vs MCB2100
  • MCB1549 vs MCB1857
  • MCB1549 vs MCB1850
  • MCB1549 vs MCB1343
  • MCB1549 vs MCB1200
  • MCB1549 vs MCB11C14
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again