TZ3541B
TZ3541B
Active
Description:  39/7/10/2.0X1.6
Manufacturer:  TST
Datasheet:   TZ3541B Datasheet
History Price: $1.81
In Stock: 31400
TZ3541B Specification
Specification
Part No
TZ3541B
Category
Crystals
Manufacturer
TST
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
39 MHz
Frequency Stability
?6ppm
Frequency Tolerance
?ppm
Load Capacitance
10pF
Operating Mode
35 Ohms
Operating Temperature
Fundamental
Ratings
-40℃ ~ 105℃
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
4-SMD, No Lead
Height - Seated (Max)
0.081" L x 0.065" W (2.05mm x 1.65mm)
ESR (Equivalent Series Resistance)
0.020" (0.50mm)
TZ3541B Related Parts
TZ3016E
TZ3016E
TST
32/7/10/2.0X1.6
TZ3026A
TZ3026A
TST
24/10/12/2.5X2.0
TZ3088A
TZ3088A
TST
96/12/9.9/2.0X1.6
TZ3088AAAI42
TZ3088AAAI42
TST
96/-30+/-12/9.9/2.0X1.6
TZ3101A
TZ3101A
TST
40/7/9.6/2.5X2.0
TZ3108C
TZ3108C
TST
32.768K/20/12.5/1.6X1.0
TZ3122C
TZ3122C
TST
26/10/8/2.0X1.6
TZ3139C
TZ3139C
TST
48/10/10/2.0X1.6
TZ3158A
TZ3158A
TST
32.768K/20/7/2.0X1.2
TZ3158D
TZ3158D
TST
32.768K/20/7/2.0X1.2
TZ3190A
TZ3190A
TST
80/10/8/2.0X1.6
TZ3209A
TZ3209A
TST
39.0625/20/14/2.0X1.6
TZ3541B Compare Parts
  • TZ3541B vs TZ3908CA4244
  • TZ3541B vs TZ3908AAAO43
  • TZ3541B vs TZ3872DABN40
  • TZ3541B vs TZ3788AA2282
  • TZ3541B vs TZ3780AAAO44
  • TZ3541B vs TZ3639A
  • TZ3541B vs TZ3622F
  • TZ3541B vs TZ3620A
  • TZ3541B vs TZ3568COAB44
  • TZ3541B vs TZ3541C
  • TZ3541B vs TZ3484COAI62
  • TZ3541B vs TZ3478A
  • TZ3541B vs TZ3465A
  • TZ3541B vs TZ3463B
  • TZ3541B vs TZ3445F
  • TZ3541B vs TZ3420C
  • TZ3541B vs TZ3406A
  • TZ3541B vs TZ3398B
  • TZ3541B vs TZ3391A
  • TZ3541B vs TZ3375D
  • TZ3541B vs TZ3375C
  • TZ3541B vs TZ3359DAAO73
  • TZ3541B vs TZ3359COAO74
  • TZ3541B vs TZ3355F
  • TZ3541B vs TZ3354F
  • TZ3541B vs TZ3353F
  • TZ3541B vs TZ3352F
  • TZ3541B vs TZ3330A
  • TZ3541B vs TZ3314A
  • TZ3541B vs TZ3277D
  • TZ3541B vs TZ3261B
  • TZ3541B vs TZ3257B
  • TZ3541B vs TZ3230A
  • TZ3541B vs TZ3226A
  • TZ3541B vs TZ3211A
  • TZ3541B vs TZ3209A
  • TZ3541B vs TZ3190A
  • TZ3541B vs TZ3158D
  • TZ3541B vs TZ3158A
  • TZ3541B vs TZ3139C
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price