Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ TST TZ3541B
TZ3541B
Active
Crystals
Description:
39/7/10/2.0X1.6
Manufacturer:
TST
Datasheet:
TZ3541B Datasheet
History Price: $1.81
In Stock: 31400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TZ3541B vs TZ3375D
Part No
TZ3541B
TZ3375D
Category
Crystals
Crystals
Manufacturer
TST
TST
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
39 MHz
32 MHz
Frequency Stability
?6ppm
-17ppm, +15ppm
Frequency Tolerance
?ppm
-4ppm, +8ppm
Load Capacitance
10pF
6pF
Operating Mode
35 Ohms
50 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.081" L x 0.065" W (2.05mm x 1.65mm)
0.079" L x 0.063" W (2.00mm x 1.60mm)
ESR (Equivalent Series Resistance)
0.020" (0.50mm)
0.020" (0.50mm)