TZ3541B
TZ3541B
Active
Description:  39/7/10/2.0X1.6
Manufacturer:  TST
Datasheet:   TZ3541B Datasheet
History Price: $1.81
In Stock: 31400
TZ3541B vs TZ3420C
Part No
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
39 MHz
40 MHz
Frequency Stability
?6ppm
?0ppm
Frequency Tolerance
?ppm
?0ppm
Load Capacitance
10pF
10pF
Operating Mode
35 Ohms
40 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
-
AEC-Q200
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.081" L x 0.065" W (2.05mm x 1.65mm)
0.081" L x 0.065" W (2.05mm x 1.65mm)
ESR (Equivalent Series Resistance)
0.020" (0.50mm)
0.020" (0.50mm)