TZ3541B
TZ3541B
Active
Description:  39/7/10/2.0X1.6
Manufacturer:  TST
Datasheet:   TZ3541B Datasheet
History Price: $1.81
In Stock: 31400
TZ3541B vs TZ3352F
Part No
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
39 MHz
50 MHz
Frequency Stability
?6ppm
?0ppm
Frequency Tolerance
?ppm
-5ppm, +20ppm
Load Capacitance
10pF
7.5pF
Operating Mode
35 Ohms
65 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 105℃
-35℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.081" L x 0.065" W (2.05mm x 1.65mm)
0.081" L x 0.065" W (2.05mm x 1.65mm)
ESR (Equivalent Series Resistance)
0.020" (0.50mm)
0.020" (0.50mm)