Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-VF2T271
ERZ-VF2T271
Obsolete
Varistors, MOVs
Description:
VARISTOR 270V 400A 2SMD JLEAD
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-VF2T271 Datasheet
History Price: $1.86
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-VF2T271 Specification
Specification
Part No
ERZ-VF2T271
Category
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Series
ZNR?
Packaging
Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
175 V
Maximum DC Volts
225 V
Varistor Voltage (Min)
247 V
Varistor Voltage (Typ)
270 V
Varistor Voltage (Max)
303 V
Current - Surge
400 A
Energy
6J
Number of Circuits
1
Capacitance @ Frequency
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
-
Package / Case
-
ERZ-VF2T271 PDF Datasheet
ERZ-VF2T271 Datasheet
Click and Download: ERZ-VF2T271 Datasheet
ERZ-VF2T271 Related Parts
ERZ-C07DK221U
Panasonic Electronic Components
VARISTOR 220V 1.2KA DISC 7MM
ERZ-C20DK101
Panasonic Electronic Components
VARISTOR 100V 6.5KA DISC 20MM
ERZ-C20DK621U
Panasonic Electronic Components
VARISTOR 620V 6.5KA DISC 20MM
ERZ-C20EK102Y
Panasonic Electronic Components
VARISTOR 1KV 8KA MODULE
ERZ-C20EK112Y
Panasonic Electronic Components
VARISTOR 1.1KV 8KA MODULE
ERZ-C20EK201
Panasonic Electronic Components
VARISTOR 200V 8KA MODULE
ERZ-C20EK241
Panasonic Electronic Components
VARISTOR 240V 8KA MODULE
ERZ-C20EK241Y
Panasonic Electronic Components
VARISTOR 240V 8KA MODULE
ERZ-C20EK271Y
Panasonic Electronic Components
VARISTOR 270V 8KA MODULE
ERZ-C20EK361Y
Panasonic Electronic Components
VARISTOR 360V 8KA MODULE
ERZ-C20EK391
Panasonic Electronic Components
VARISTOR 390V 8KA MODULE
ERZ-C20EK391Y
Panasonic Electronic Components
VARISTOR 390V 8KA MODULE
ERZ-VF2T271 Compare Parts
ERZ-VF2T271 vs ERZ-VS34C821
ERZ-VF2T271 vs ERZ-VS34C751
ERZ-VF2T271 vs ERZ-VS34C621
ERZ-VF2T271 vs ERZ-VS34C511
ERZ-VF2T271 vs ERZ-VS34C471
ERZ-VF2T271 vs ERZ-VS34C431
ERZ-VF2T271 vs ERZ-VS34C361
ERZ-VF2T271 vs ERZ-VS34C271
ERZ-VF2T271 vs ERZ-VS34C241
ERZ-VF2T271 vs ERZ-VS34C201
ERZ-VF2T271 vs ERZ-VF2T241
ERZ-VF2T271 vs ERZ-VF2T151
ERZ-VF2T271 vs ERZ-VF2M820
ERZ-VF2T271 vs ERZ-VF2M680
ERZ-VF2T271 vs ERZ-VF2M560
ERZ-VF2T271 vs ERZ-VF2M471
ERZ-VF2T271 vs ERZ-VF2M470
ERZ-VF2T271 vs ERZ-VF2M431
ERZ-VF2T271 vs ERZ-VF2M391
ERZ-VF2T271 vs ERZ-VF2M390
ERZ-VF2T271 vs ERZ-VF2M361
ERZ-VF2T271 vs ERZ-VF2M331
ERZ-VF2T271 vs ERZ-VF2M330
ERZ-VF2T271 vs ERZ-VF2M271
ERZ-VF2T271 vs ERZ-VF2M270
ERZ-VF2T271 vs ERZ-VF2M241
ERZ-VF2T271 vs ERZ-VF2M221
ERZ-VF2T271 vs ERZ-VF2M220
ERZ-VF2T271 vs ERZ-VF2M201
ERZ-VF2T271 vs ERZ-VF2M151
ERZ-VF2T271 vs ERZ-VF2M121
ERZ-VF2T271 vs ERZ-VF2M101
ERZ-VF2T271 vs ERZ-VA9V820
ERZ-VF2T271 vs ERZ-VA9V680
ERZ-VF2T271 vs ERZ-VA9V560
ERZ-VF2T271 vs ERZ-VA9V511
ERZ-VF2T271 vs ERZ-VA9V471
ERZ-VF2T271 vs ERZ-VA9V470
ERZ-VF2T271 vs ERZ-VA9V431
ERZ-VF2T271 vs ERZ-VA9V391
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.