ERZ-VF2T271
ERZ-VF2T271
Obsolete
Description:  VARISTOR 270V 400A 2SMD JLEAD
Datasheet:   ERZ-VF2T271 Datasheet
History Price: $1.86
In Stock: 39600
ERZ-VF2T271 vs ERZ-VA9V471
Series
ZNR?
ZNR?
Packaging
Cut Tape (CT)
Tape & Box (TB)
Status
Obsolete
Active
Maximum AC Volts
175 V
300 V
Maximum DC Volts
225 V
385 V
Varistor Voltage (Min)
247 V
423 V
Varistor Voltage (Typ)
270 V
470 V
Varistor Voltage (Max)
303 V
517 V
Current - Surge
400 A
3.5 kA
Energy
6J
85J
Number of Circuits
1
1
Capacitance @ Frequency
-
230 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
-
Through Hole
Package / Case
-
Disc 10mm