ERZ-VF2T271
ERZ-VF2T271
Obsolete
Description:  VARISTOR 270V 400A 2SMD JLEAD
Datasheet:   ERZ-VF2T271 Datasheet
History Price: $1.86
In Stock: 39600
ERZ-VF2T271 vs ERZ-VS34C621
Series
ZNR?
ZNR?
Packaging
Cut Tape (CT)
Bulk
Status
Obsolete
Active
Maximum AC Volts
175 V
385 V
Maximum DC Volts
225 V
505 V
Varistor Voltage (Min)
247 V
558 V
Varistor Voltage (Typ)
270 V
620 V
Varistor Voltage (Max)
303 V
682 V
Current - Surge
400 A
40 kA
Energy
6J
-
Number of Circuits
1
1
Capacitance @ Frequency
-
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Chassis Mount
Features
-
Square 36mm, Formed Tabs
Mounting Type
-
-
Package / Case
-
-