Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-VF2T271
ERZ-VF2T271
Obsolete
Varistors, MOVs
Description:
VARISTOR 270V 400A 2SMD JLEAD
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-VF2T271 Datasheet
History Price: $1.86
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-VF2T271 vs ERZ-VF2M391
Part No
ERZ-VF2T271
ERZ-VF2M391
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Active
Maximum AC Volts
175 V
250 V
Maximum DC Volts
225 V
320 V
Varistor Voltage (Min)
247 V
351 V
Varistor Voltage (Typ)
270 V
390 V
Varistor Voltage (Max)
303 V
429 V
Current - Surge
400 A
300 A
Energy
6J
19J
Number of Circuits
1
1
Capacitance @ Frequency
-
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
-
-
Package / Case
-
-