MM35 1R550-DIN
MM35 1R550-DIN
Active
Description:  ICL 1.5 OHM 25% 50A 68MM
Manufacturer:  Ametherm
History Price: $42.89
In Stock: 49930
MM35 1R550-DIN Specification
Specification
Part No
MM35 1R550-DIN
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
MM35
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
1.5 Ohms
Tolerance
?5%
Current - Steady State Max
50 A
R @ Current
13 mOhms
Diameter
2.677" (68.00mm)
Lead Spacing
1.339" (34.00mm)
Grade
-
Qualification
-
Approval Agency
-
MM35 1R550-DIN PDF Datasheet
MM35 1R550-DIN Related Parts
MM35 0R280
MM35 0R280
Ametherm
ICL 200 MOHM 25% 80A 68MM
MM35 0R280-DIN
MM35 0R280-DIN
Ametherm
ICL 200 MOHM 25% 80A 68MM
MM35 0R560
MM35 0R560
Ametherm
ICL 500 MOHM 25% 60A 68MM
MM35 0R560-DIN
MM35 0R560-DIN
Ametherm
ICL 500 MOHM 25% 60A 68MM
MM35 1R050
MM35 1R050
Ametherm
ICL 1 OHM 25% 50A 68MM
MM35 1R550
MM35 1R550
Ametherm
ICL 1.5 OHM 25% 50A 68MM
MM35 1R050-DIN
MM35 1R050-DIN
Ametherm
ICL 1 OHM 25% 50A 68MM
MM35 1R550-DIN Compare Parts
  • MM35 1R550-DIN vs MM35 1R050
  • MM35 1R550-DIN vs MM35 0R560-DIN
  • MM35 1R550-DIN vs MM35 0R560
  • MM35 1R550-DIN vs MM35 0R280-DIN
  • MM35 1R550-DIN vs MM35 0R280
  • MM35 1R550-DIN vs MM35 1R050-DIN
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK