Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MM35 1R050-DIN
MM35 1R050-DIN
Active
Inrush Current Limiters (ICL)
Description:
ICL 1 OHM 25% 50A 68MM
Manufacturer:
Ametherm
Datasheet:
MM35 1R050-DIN Datasheet
History Price: $42.89
In Stock: 29500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MM35 1R050-DIN Specification
Specification
Part No
MM35 1R050-DIN
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
MM35
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
1 Ohms
Tolerance
?5%
Current - Steady State Max
50 A
R @ Current
11 mOhms
Diameter
2.677" (68.00mm)
Lead Spacing
1.339" (34.00mm)
Grade
-
Qualification
-
Approval Agency
-
MM35 1R050-DIN PDF Datasheet
MM35 1R050-DIN Datasheet
Click and Download: MM35 1R050-DIN Datasheet
MM35 1R050-DIN Related Parts
MM35 0R280
Ametherm
ICL 200 MOHM 25% 80A 68MM
MM35 0R280-DIN
Ametherm
ICL 200 MOHM 25% 80A 68MM
MM35 0R560
Ametherm
ICL 500 MOHM 25% 60A 68MM
MM35 0R560-DIN
Ametherm
ICL 500 MOHM 25% 60A 68MM
MM35 1R050
Ametherm
ICL 1 OHM 25% 50A 68MM
MM35 1R550
Ametherm
ICL 1.5 OHM 25% 50A 68MM
MM35 1R550-DIN
Ametherm
ICL 1.5 OHM 25% 50A 68MM
MM35 1R050-DIN Compare Parts
MM35 1R050-DIN vs MM35 1R550
MM35 1R050-DIN vs MM35 1R050
MM35 1R050-DIN vs MM35 0R560-DIN
MM35 1R050-DIN vs MM35 0R560
MM35 1R050-DIN vs MM35 0R280-DIN
MM35 1R050-DIN vs MM35 0R280
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components