Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MM35 1R550-DIN
MM35 1R550-DIN
Active
Inrush Current Limiters (ICL)
Description:
ICL 1.5 OHM 25% 50A 68MM
Manufacturer:
Ametherm
Datasheet:
MM35 1R550-DIN Datasheet
History Price: $42.89
In Stock: 42200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MM35 1R550-DIN vs MM35 0R560
Part No
MM35 1R550-DIN
MM35 0R560
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
MM35
MM35
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
1.5 Ohms
500 mOhms
Tolerance
?5%
?5%
Current - Steady State Max
50 A
60 A
R @ Current
13 mOhms
8 mOhms
Diameter
2.677" (68.00mm)
2.677" (68.00mm)
Lead Spacing
1.339" (34.00mm)
1.339" (34.00mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
-