MM35 0R560
MM35 0R560
Active
Description:  ICL 500 MOHM 25% 60A 68MM
Manufacturer:  Ametherm
Datasheet:   MM35 0R560 Datasheet
History Price: $34.08
In Stock: 36700
MM35 0R560 Specification
Specification
Part No
MM35 0R560
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
MM35
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
500 mOhms
Tolerance
?5%
Current - Steady State Max
60 A
R @ Current
8 mOhms
Diameter
2.677" (68.00mm)
Lead Spacing
1.339" (34.00mm)
Grade
-
Qualification
-
Approval Agency
-
MM35 0R560 PDF Datasheet
MM35 0R560 Related Parts
MM35 0R280
MM35 0R280
Ametherm
ICL 200 MOHM 25% 80A 68MM
MM35 0R280-DIN
MM35 0R280-DIN
Ametherm
ICL 200 MOHM 25% 80A 68MM
MM35 0R560-DIN
MM35 0R560-DIN
Ametherm
ICL 500 MOHM 25% 60A 68MM
MM35 1R050
MM35 1R050
Ametherm
ICL 1 OHM 25% 50A 68MM
MM35 1R550
MM35 1R550
Ametherm
ICL 1.5 OHM 25% 50A 68MM
MM35 1R550-DIN
MM35 1R550-DIN
Ametherm
ICL 1.5 OHM 25% 50A 68MM
MM35 1R050-DIN
MM35 1R050-DIN
Ametherm
ICL 1 OHM 25% 50A 68MM
MM35 0R560 Compare Parts
  • MM35 0R560 vs MM35 1R550
  • MM35 0R560 vs MM35 1R050
  • MM35 0R560 vs MM35 0R560-DIN
  • MM35 0R560 vs MM35 0R280-DIN
  • MM35 0R560 vs MM35 0R280
  • MM35 0R560 vs MM35 1R050-DIN
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK