Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/ Thermal Cutoffs (Thermal Fuses) (429)
Image
Part No
Manufacturer
Description
Packaging
RoHS
Status
History Price
Inquiry Now
AR00719
TDK-Lambda
TCO 250VAC 139C (282F) RADIAL
Datasheet
Box
Active
$1.95
In Stock: 38900
Inquiry Now
AR00719
TDK-Lambda
TCO 250VAC 139C (282F) RADIAL
In Stock: 38900
Inquiry Now
B1
SETsafe | SETfuse
ALLOY THERMAL CUTOFF
Datasheet
Bulk
Active
$0.4084
In Stock: 3600
Inquiry Now
B1
SETsafe | SETfuse
ALLOY THERMAL CUTOFF
In Stock: 3600
Inquiry Now
B18
SETsafe | SETfuse
ALLOY THERMAL CUTOFF
Datasheet
Bulk
Active
$0.4752
In Stock: 18300
Inquiry Now
B18
SETsafe | SETfuse
ALLOY THERMAL CUTOFF
In Stock: 18300
Inquiry Now
B2
SETsafe | SETfuse
ALLOY THERMAL CUTOFF
Datasheet
Bulk
Active
$0.4084
In Stock: 33000
Inquiry Now
B2
SETsafe | SETfuse
ALLOY THERMAL CUTOFF
In Stock: 33000
Inquiry Now
C1
SETsafe | SETfuse
ALLOY THERMAL CUTOFF
Datasheet
Bulk
Active
$0.5032
In Stock: 47700
Inquiry Now
C1
SETsafe | SETfuse
ALLOY THERMAL CUTOFF
In Stock: 47700
Inquiry Now
C18
SETsafe | SETfuse
ALLOY THERMAL CUTOFF
Datasheet
Bulk
Active
$0.5416
In Stock: 12400
Inquiry Now
C18
SETsafe | SETfuse
ALLOY THERMAL CUTOFF
In Stock: 12400
Inquiry Now
C2
SETsafe | SETfuse
ALLOY THERMAL CUTOFF
Datasheet
Bulk
Active
$0.5036
In Stock: 27100
Inquiry Now
C2
SETsafe | SETfuse
ALLOY THERMAL CUTOFF
In Stock: 27100
Inquiry Now
DFP10112
TDK-Lambda
TCO 250VAC 139C (282F) RADIAL
Datasheet
Bulk
Active
$1.53
In Stock: 9400
Inquiry Now
DFP10112
TDK-Lambda
TCO 250VAC 139C (282F) RADIAL
In Stock: 9400
Inquiry Now
EYP-05BE101
Panasonic Electronic Components
TCO 250VAC 500MA 102C (216F) AXL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 24100
Inquiry Now
EYP-05BE101
Panasonic Electronic Components
TCO 250VAC 500MA 102C (216F) AXL
In Stock: 24100
Inquiry Now
EYP-05BE102
Panasonic Electronic Components
TCO 250VAC 500MA 102C (216F) AXL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 3500
Inquiry Now
EYP-05BE102
Panasonic Electronic Components
TCO 250VAC 500MA 102C (216F) AXL
In Stock: 3500
Inquiry Now
EYP-05BE115
Panasonic Electronic Components
TCO 250VAC 500MA 115C (239F) AXL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 18200
Inquiry Now
EYP-05BE115
Panasonic Electronic Components
TCO 250VAC 500MA 115C (239F) AXL
In Stock: 18200
Inquiry Now
EYP-05BE130
Panasonic Electronic Components
TCO 250VAC 500MA 130C (266F) AXL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 32900
Inquiry Now
EYP-05BE130
Panasonic Electronic Components
TCO 250VAC 500MA 130C (266F) AXL
In Stock: 32900
Inquiry Now
EYP-05BE133
Panasonic Electronic Components
TCO 250VAC 500MA 133C (271F) AXL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 47600
Inquiry Now
EYP-05BE133
Panasonic Electronic Components
TCO 250VAC 500MA 133C (271F) AXL
In Stock: 47600
Inquiry Now
EYP-05BE134
Panasonic Electronic Components
TCO 250VAC 500MA 134C (273F) AXL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 12300
Inquiry Now
EYP-05BE134
Panasonic Electronic Components
TCO 250VAC 500MA 134C (273F) AXL
In Stock: 12300
Inquiry Now
EYP-1BF115
Panasonic Electronic Components
TCO 250VAC 1A 115C (239F) AXIAL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 500
Inquiry Now
EYP-1BF115
Panasonic Electronic Components
TCO 250VAC 1A 115C (239F) AXIAL
In Stock: 500
Inquiry Now
EYP-1BF139
Panasonic Electronic Components
TCO 250VAC 1A 139C (282F) AXIAL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 24000
Inquiry Now
EYP-1BF139
Panasonic Electronic Components
TCO 250VAC 1A 139C (282F) AXIAL
In Stock: 24000
Inquiry Now
EYP-1BF168
Panasonic Electronic Components
TCO 250VAC 1A 168C (334F) AXIAL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 3400
Inquiry Now
EYP-1BF168
Panasonic Electronic Components
TCO 250VAC 1A 168C (334F) AXIAL
In Stock: 3400
Inquiry Now
EYP-2BN082
Panasonic Electronic Components
TCO 250VAC 2A 86C(187F) AXIAL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 26900
Inquiry Now
EYP-2BN082
Panasonic Electronic Components
TCO 250VAC 2A 86C(187F) AXIAL
In Stock: 26900
Inquiry Now
EYP-2BN088
Panasonic Electronic Components
TCO 250VAC 2A 92C(198F) AXIAL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 41600
Inquiry Now
EYP-2BN088
Panasonic Electronic Components
TCO 250VAC 2A 92C(198F) AXIAL
In Stock: 41600
Inquiry Now
EYP-2BN098
Panasonic Electronic Components
TCO 250VAC 2A 102C (216F) AXIAL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 6300
Inquiry Now
EYP-2BN098
Panasonic Electronic Components
TCO 250VAC 2A 102C (216F) AXIAL
In Stock: 6300
Inquiry Now
EYP-2BN099
Panasonic Electronic Components
TCO 250VAC 2A 102C (216F) AXIAL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 21000
Inquiry Now
EYP-2BN099
Panasonic Electronic Components
TCO 250VAC 2A 102C (216F) AXIAL
In Stock: 21000
Inquiry Now
EYP-2BN109
Panasonic Electronic Components
TCO 250VAC 2A 114C (237F) AXIAL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 400
Inquiry Now
EYP-2BN109
Panasonic Electronic Components
TCO 250VAC 2A 114C (237F) AXIAL
In Stock: 400
Inquiry Now
EYP-2BN110
Panasonic Electronic Components
TCO 250VAC 2A 115C (239F) AXIAL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 15100
Inquiry Now
EYP-2BN110
Panasonic Electronic Components
TCO 250VAC 2A 115C (239F) AXIAL
In Stock: 15100
Inquiry Now
EYP-2BN124
Panasonic Electronic Components
TCO 250VAC 2A 130C (266F) AXIAL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 29800
Inquiry Now
EYP-2BN124
Panasonic Electronic Components
TCO 250VAC 2A 130C (266F) AXIAL
In Stock: 29800
Inquiry Now
EYP-2BN126
Panasonic Electronic Components
TCO 250VAC 2A 133C (271F) AXIAL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 44500
Inquiry Now
EYP-2BN126
Panasonic Electronic Components
TCO 250VAC 2A 133C (271F) AXIAL
In Stock: 44500
Inquiry Now
EYP-2BN135
Panasonic Electronic Components
TCO 250VAC 2A 140C (284F) AXIAL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 38600
Inquiry Now
EYP-2BN135
Panasonic Electronic Components
TCO 250VAC 2A 140C (284F) AXIAL
In Stock: 38600
Inquiry Now
EYP-2BN143
Panasonic Electronic Components
TCO 250VAC 2A 145C (293F) AXIAL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 3300
Inquiry Now
EYP-2BN143
Panasonic Electronic Components
TCO 250VAC 2A 145C (293F) AXIAL
In Stock: 3300
Inquiry Now
EYP-2BN163
Panasonic Electronic Components
TCO 250VAC 2A 168C (334F) AXIAL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 18000
Inquiry Now
EYP-2BN163
Panasonic Electronic Components
TCO 250VAC 2A 168C (334F) AXIAL
In Stock: 18000
Inquiry Now
EYP-2BN183
Panasonic Electronic Components
TCO 250VAC 2A 188C AXIAL
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 32700
Inquiry Now
EYP-2BN183
Panasonic Electronic Components
TCO 250VAC 2A 188C AXIAL
In Stock: 32700
Inquiry Now
EYP-2MT092
Panasonic Electronic Components
TCO 50VDC 2A 92C (198F) STRAP
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 47400
Inquiry Now
EYP-2MT092
Panasonic Electronic Components
TCO 50VDC 2A 92C (198F) STRAP
In Stock: 47400
Inquiry Now
<<
<
1
2
3
>
>>
Request for Quotation
×
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ