B18
B18
Active
Description:  ALLOY THERMAL CUTOFF
Manufacturer:  SETsafe | SETfuse
Datasheet:   B18 Datasheet
History Price: $0.4752
In Stock: 47900
B18 Specification
Specification
Part No
B18
Category
Thermal Cutoffs (Thermal Fuses)
Manufacturer
SETsafe | SETfuse
Series
B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fuse
Holding Temperature
61℃ (142癋)
Rated Functioning Temperature
86℃ (187癋)
Reset Temperature
-
Voltage Rating - DC
50
Approval Agency
CCC, KTL, PSE, TUV
Maximum Temperature Limit
200℃ (392癋)
Package / Case
Axial
Current Rating (Amps)
3:00:00
Voltage Rating - AC
250
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you