☰
DFP10112
DFP10112
Active
Description:  TCO 250VAC 139C (282F) RADIAL
Manufacturer:  TDK-Lambda
Datasheet:   DFP10112 Datasheet
History Price: $1.53
In Stock: 2860
DFP10112 Specification
Specification
Part No
DFP10112
Category
Thermal Cutoffs (Thermal Fuses)
Manufacturer
TDK-Lambda
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fuse
Holding Temperature
-
Rated Functioning Temperature
139℃ (282癋)
Reset Temperature
-
Voltage Rating - DC
-
Approval Agency
CCC, UL/cUL, VDE
Maximum Temperature Limit
-
Package / Case
Radial
Current Rating (Amps)
-
Voltage Rating - AC
250
DFP10112 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.