EYP-1BF168
EYP-1BF168
Obsolete
Description:  TCO 250VAC 1A 168C (334F) AXIAL
Datasheet:   EYP-1BF168 Datasheet
History Price: Obsolete
In Stock: 24200
EYP-1BF168 Specification
Specification
Part No
EYP-1BF168
Category
Thermal Cutoffs (Thermal Fuses)
Manufacturer
Panasonic Electronic Components
Series
F
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fuse
Holding Temperature
142℃ (288癋)
Rated Functioning Temperature
168℃ (334癋)
Reset Temperature
-
Voltage Rating - DC
250
Approval Agency
50
Maximum Temperature Limit
1:00:00
Package / Case
BEAB, CCC, CSA, PSE, UL, VDE
Current Rating (Amps)
200℃ (392癋)
Voltage Rating - AC
Axial
EYP-1BF168 PDF Datasheet
EYP-1BF168 Related Parts
EYP-05BE101
EYP-05BE101
Panasonic Electronic Components
TCO 250VAC 500MA 102C (216F) AXL
EYP-05BE102
EYP-05BE102
Panasonic Electronic Components
TCO 250VAC 500MA 102C (216F) AXL
EYP-05BE115
EYP-05BE115
Panasonic Electronic Components
TCO 250VAC 500MA 115C (239F) AXL
EYP-05BE130
EYP-05BE130
Panasonic Electronic Components
TCO 250VAC 500MA 130C (266F) AXL
EYP-05BE133
EYP-05BE133
Panasonic Electronic Components
TCO 250VAC 500MA 133C (271F) AXL
EYP-05BE134
EYP-05BE134
Panasonic Electronic Components
TCO 250VAC 500MA 134C (273F) AXL
EYP-1BF115
EYP-1BF115
Panasonic Electronic Components
TCO 250VAC 1A 115C (239F) AXIAL
EYP-1BF139
EYP-1BF139
Panasonic Electronic Components
TCO 250VAC 1A 139C (282F) AXIAL
EYP-2BN082
EYP-2BN082
Panasonic Electronic Components
TCO 250VAC 2A 86C(187F) AXIAL
EYP-2BN088
EYP-2BN088
Panasonic Electronic Components
TCO 250VAC 2A 92C(198F) AXIAL
EYP-2BN098
EYP-2BN098
Panasonic Electronic Components
TCO 250VAC 2A 102C (216F) AXIAL
EYP-2BN099
EYP-2BN099
Panasonic Electronic Components
TCO 250VAC 2A 102C (216F) AXIAL
EYP-1BF168 Compare Parts
  • EYP-1BF168 vs EYP-2MT102A
  • EYP-1BF168 vs EYP-2MT102
  • EYP-1BF168 vs EYP-2MT098B
  • EYP-1BF168 vs EYP-2MT098A
  • EYP-1BF168 vs EYP-2MT098
  • EYP-1BF168 vs EYP-2MT092B
  • EYP-1BF168 vs EYP-2MT092
  • EYP-1BF168 vs EYP-2BN183
  • EYP-1BF168 vs EYP-2BN163
  • EYP-1BF168 vs EYP-2BN143
  • EYP-1BF168 vs EYP-2BN135
  • EYP-1BF168 vs EYP-2BN126
  • EYP-1BF168 vs EYP-2BN124
  • EYP-1BF168 vs EYP-2BN110
  • EYP-1BF168 vs EYP-2BN109
  • EYP-1BF168 vs EYP-2BN099
  • EYP-1BF168 vs EYP-2BN098
  • EYP-1BF168 vs EYP-2BN088
  • EYP-1BF168 vs EYP-2BN082
  • EYP-1BF168 vs EYP-1BF139
  • EYP-1BF168 vs EYP-1BF115
  • EYP-1BF168 vs EYP-05BE134
  • EYP-1BF168 vs EYP-05BE133
  • EYP-1BF168 vs EYP-05BE130
  • EYP-1BF168 vs EYP-05BE115
  • EYP-1BF168 vs EYP-05BE102
  • EYP-1BF168 vs EYP-05BE101
  • EYP-1BF168 vs EYP-4MU092GFD
  • EYP-1BF168 vs EYP-2BN134
  • EYP-1BF168 vs EYP-2BN127
  • EYP-1BF168 vs EYP-2BN099L
  • EYP-1BF168 vs EYP-2BH145
  • EYP-1BF168 vs EYP-2BH138
  • EYP-1BF168 vs EYP-2BH134
  • EYP-1BF168 vs EYP-2BH115
  • EYP-1BF168 vs EYP-1BF145
  • EYP-1BF168 vs EYP-1BF138
  • EYP-1BF168 vs EYP-1BF134
  • EYP-1BF168 vs EYP-1BF133
  • EYP-1BF168 vs EYP-1BF130
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description