☰
C18
C18
Active
Description:  ALLOY THERMAL CUTOFF
Manufacturer:  SETsafe | SETfuse
Datasheet:   C18 Datasheet
History Price: $0.5416
In Stock: 19880
C18 Specification
Specification
Part No
C18
Category
Thermal Cutoffs (Thermal Fuses)
Manufacturer
SETsafe | SETfuse
Series
C
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fuse
Holding Temperature
61℃ (142癋)
Rated Functioning Temperature
86℃ (187癋)
Reset Temperature
-
Voltage Rating - DC
60
Approval Agency
CCC, KTL, PSE, TUV
Maximum Temperature Limit
200℃ (392癋)
Package / Case
Axial
Current Rating (Amps)
6:00:00
Voltage Rating - AC
250
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping