225MABA05KJS
225MABA05KJS
Obsolete
Description:  CAP FILM 2.2UF 10% 1.2KVDC RAD
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 12200
225MABA05KJS Specification
Specification
Part No
225MABA05KJS
Category
Film Capacitors
Manufacturer
Illinois Capacitor
Series
MAB
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.2 µF
Tolerance
?0%
Voltage Rating - AC
500V
Voltage Rating - DC
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-
Mounting Type
-40℃ ~ 100℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
1.457" (37.00mm)
Lead Spacing
PC Pins
Applications
1.476" (37.50mm)
Ratings
Motor Run
Features
-
ESR (Equivalent Series Resistance)
-
225MABA05KJS PDF Datasheet
225MABA05KJS Related Parts
225MABA01KJS
225MABA01KJS
Illinois Capacitor
CAP FILM 2.2UF 10% 800VDC RADIAL
225MABA02KHS
225MABA02KHS
Illinois Capacitor
CAP FILM 2.2UF 10% 600VDC RADIAL
225MABA03KHS
225MABA03KHS
Illinois Capacitor
CAP FILM 2.2UF 10% 500VDC RADIAL
225MABA04KHS
225MABA04KHS
Illinois Capacitor
CAP FILM 2.2UF 10% 370VDC RADIAL
225MABA05KJL
225MABA05KJL
Illinois Capacitor
CAP FILM 2.2UF 10% 1.2KVDC RAD
225MKP275K
225MKP275K
Illinois Capacitor
CAP FILM 2.2UF 10% 310VAC RADIAL
225MKP275KE
225MKP275KE
Illinois Capacitor
CAP FILM 2.2UF 10% 310VAC RADIAL
225MKP275KG
225MKP275KG
Illinois Capacitor
CAP FILM 2.2UF 10% 310VAC RADIAL
225MKP275KG5
225MKP275KG5
Illinois Capacitor
CAP FILM 2.2UF 10% 310VAC RADIAL
225MKP275KGE
225MKP275KGE
Illinois Capacitor
CAP FILM 2.2UF 10% 310VAC RADIAL
225MKP275KGG4
225MKP275KGG4
Illinois Capacitor
CAP FILM 2.2UF 10% 310VAC RADIAL
225MMR100K
225MMR100K
Illinois Capacitor
CAP FILM 2.2UF 10% 100VDC RADIAL
225MABA05KJS Compare Parts
  • 225MABA05KJS vs 225PSB850K4J
  • 225MABA05KJS vs 225PSB850K2J
  • 225MABA05KJS vs 225PSB700K4J
  • 225MABA05KJS vs 225PSB700K2J
  • 225MABA05KJS vs 225PSB122K6R
  • 225MABA05KJS vs 225PSB122K4R
  • 225MABA05KJS vs 225PSB122K2R
  • 225MABA05KJS vs 225PPS700K
  • 225MABA05KJS vs 225PPB400K
  • 225MABA05KJS vs 225PPB250K
  • 225MABA05KJS vs 225PPA700KS
  • 225MABA05KJS vs 225PPA102KS
  • 225MABA05KJS vs 225PPA102K
  • 225MABA05KJS vs 225PMB850KSP0
  • 225MABA05KJS vs 225PHC850K
  • 225MABA05KJS vs 225PHC700K
  • 225MABA05KJS vs 225PHC600K
  • 225MABA05KJS vs 225PHC400K
  • 225MABA05KJS vs 225PHC250K
  • 225MABA05KJS vs 225PHB850K2J
  • 225MABA05KJS vs 225PHB700K2J
  • 225MABA05KJS vs 225PHB600K4H
  • 225MABA05KJS vs 225PHB600K2H
  • 225MABA05KJS vs 225PHB400K2H
  • 225MABA05KJS vs 225PHB250K2H
  • 225MABA05KJS vs 225P82491YD3
  • 225MABA05KJS vs 225P68492YD3
  • 225MABA05KJS vs 225P68394XD3
  • 225MABA05KJS vs 225P68391WD3
  • 225MABA05KJS vs 225P68291WD3
  • 225MABA05KJS vs 225P56391WD3
  • 225MABA05KJS vs 225P56291WD3
  • 225MABA05KJS vs 225P47494YD3
  • 225MABA05KJS vs 225P47492YD3
  • 225MABA05KJS vs 225P47491XD3
  • 225MABA05KJS vs 225P47394XD3
  • 225MABA05KJS vs 225P47392XD3
  • 225MABA05KJS vs 225P47391WD3
  • 225MABA05KJS vs 225P47391WD1
  • 225MABA05KJS vs 225P47291WD3
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.