Capacitance
2.2 µF
2.2 µF
Voltage Rating - AC
500V
525V
Voltage Rating - DC
1200V (1.2kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-55℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
1.299" Dia x 2.323" L (33.00mm x 59.00mm)
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
-
Termination
1.457" (37.00mm)
PC Pins
Applications
1.476" (37.50mm)
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
3 mOhms