Series
MAB
Orange Drop? 225P
Capacitance
2.2 µF
6800 pF
Voltage Rating - AC
500V
70V
Voltage Rating - DC
1200V (1.2kV)
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester
Operating Temperature
-
-55℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial
0.700" L x 0.252" W (17.78mm x 6.40mm)
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
0.350" (8.90mm)
Termination
1.457" (37.00mm)
PC Pins
Lead Spacing
PC Pins
0.375" (9.52mm)
Applications
1.476" (37.50mm)
Audio; DC Link, DC Filtering
ESR (Equivalent Series Resistance)
-
-