225MABA05KJS
225MABA05KJS
Obsolete
Description:  CAP FILM 2.2UF 10% 1.2KVDC RAD
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 12200
225MABA05KJS vs 225P82491YD3
Series
MAB
Orange Drop? 225P
Packaging
Bulk
Bulk,Bulk
Status
Obsolete
Active
Capacitance
2.2 µF
0.82 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
-
Voltage Rating - DC
1200V (1.2kV)
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester
Operating Temperature
-
-55℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial
1.252" L x 0.650" W (31.80mm x 16.50mm)
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
0.941" (23.90mm)
Termination
1.457" (37.00mm)
PC Pins
Lead Spacing
PC Pins
0.720" (18.30mm)
Applications
1.476" (37.50mm)
Audio; DC Link, DC Filtering
Ratings
Motor Run
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-