104PSB202K2H
104PSB202K2H
Active
Description:  CAP FILM 0.1UF 10% 2KVDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 0
104PSB202K2H Specification
Specification
Part No
104PSB202K2H
Category
Film Capacitors
Manufacturer
Illinois Capacitor
Series
PSB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?0%
Voltage Rating - AC
700V
Voltage Rating - DC
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
1.260" L x 0.591" W (32.00mm x 15.00mm)
Height - Seated (Max)
0.965" (24.50mm)
Termination
PC Pins
Lead Spacing
1.083" (27.50mm)
Applications
High Frequency, Switching; High Pulse, DV/DT; Snubber
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
8.4 mOhms
104PSB202K2H PDF Datasheet
104PSB202K2H Related Parts
104HC1102K2CM6
104HC1102K2CM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHAS MT
104HC1102K2SM6
104HC1102K2SM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHASS
104HC2102K2CM6
104HC2102K2CM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHAS MT
104HC2102K2SM6
104HC2102K2SM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHASS
104HC3102K2EM8
104HC3102K2EM8
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHAS MT
104HC3102K4TM6
104HC3102K4TM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHAS MT
104HC3102K4VM6
104HC3102K4VM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHAS MT
104HC3A102K2SM6
104HC3A102K2SM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHASSIS
104HC3B102K2SM6
104HC3B102K2SM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHASSIS
104LC3102KL505HM6
104LC3102KL505HM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC SMD
104MKP275K
104MKP275K
Illinois Capacitor
CAP FILM 0.1UF 10% 310VAC RADIAL
104MKP275KC
104MKP275KC
Illinois Capacitor
CAP FILM 0.1UF 10% 310VAC RADIAL
104PSB202K2H Compare Parts
  • 104PSB202K2H vs 104PSB302K2J
  • 104PSB202K2H vs 104PSB252K4H
  • 104PSB202K2H vs 104PSB252K2J
  • 104PSB202K2H vs 104PSB252K2H
  • 104PSB202K2H vs 104PSB152K2H
  • 104PSB202K2H vs 104PSB122K2H
  • 104PSB202K2H vs 104PSB122K2G
  • 104PSB202K2H vs 104PPB630K
  • 104PSB202K2H vs 104PPB400K
  • 104PSB202K2H vs 104PPB250K
  • 104PSB202K2H vs 104PPB202KB
  • 104PSB202K2H vs 104PPB202K
  • 104PSB202K2H vs 104PPB162K
  • 104PSB202K2H vs 104PPB102KG
  • 104PSB202K2H vs 104PPB102K
  • 104PSB202K2H vs 104PPA850KD11
  • 104PSB202K2H vs 104PPA850K
  • 104PSB202K2H vs 104PPA700KG
  • 104PSB202K2H vs 104PPA302K
  • 104PSB202K2H vs 104PPA252KD20
  • 104PSB202K2H vs 104PPA202K
  • 104PSB202K2H vs 104PPA152K
  • 104PSB202K2H vs 104PPA122K
  • 104PSB202K2H vs 104PPA102KJ
  • 104PSB202K2H vs 104PPA102KG
  • 104PSB202K2H vs 104PHB850K2H
  • 104PSB202K2H vs 104MWS402KN
  • 104PSB202K2H vs 104MWS252KO
  • 104PSB202K2H vs 104MWR630K
  • 104PSB202K2H vs 104MWR400K
  • 104PSB202K2H vs 104MWR250K
  • 104PSB202K2H vs 104MWR152KJ
  • 104PSB202K2H vs 104MWR102K
  • 104PSB202K2H vs 104MWR100K
  • 104PSB202K2H vs 104MSR630KSA02
  • 104PSB202K2H vs 104MSR630KCN08
  • 104PSB202K2H vs 104MSR630K
  • 104PSB202K2H vs 104MSR400K
  • 104PSB202K2H vs 104MSR250K
  • 104PSB202K2H vs 104MSR102K
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads