104PSB202K2H
104PSB202K2H
Active
Description:  CAP FILM 0.1UF 10% 2KVDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 0
104PSB202K2H vs 104PPA122K
Series
PSB
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
700V
550V
Voltage Rating - DC
2000V (2kV)
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.260" L x 0.591" W (32.00mm x 15.00mm)
0.551" Dia x 1.339" L (14.00mm x 34.00mm)
Height - Seated (Max)
0.965" (24.50mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
-
Applications
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
8.4 mOhms
10.7 mOhms