Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
700V
250V
Voltage Rating - DC
2000V (2kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.260" L x 0.591" W (32.00mm x 15.00mm)
1.063" L x 0.453" W (27.00mm x 11.50mm)
Height - Seated (Max)
0.965" (24.50mm)
0.650" (16.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
0.886" (22.50mm)
Applications
High Frequency, Switching; High Pulse, DV/DT; Snubber
General Purpose
ESR (Equivalent Series Resistance)
8.4 mOhms
17.684 Ohms