Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
700V
500V
Voltage Rating - DC
2000V (2kV)
2500V (2.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.260" L x 0.591" W (32.00mm x 15.00mm)
0.728" Dia x 1.949" L (18.50mm x 49.50mm)
Height - Seated (Max)
0.965" (24.50mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
-
Applications
High Frequency, Switching; High Pulse, DV/DT; Snubber
General Purpose
ESR (Equivalent Series Resistance)
8.4 mOhms
-