105K400CS6-FA
105K400CS6-FA
Active
Description:  CAP FILM 1UF 10% 400VDC 14DIP
History Price: $30.689
In Stock: 46400
105K400CS6-FA Specification
Specification
Part No
105K400CS6-FA
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
Capstick? CS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
400V
Dielectric Material
Polymer, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
14-DIP
Size / Dimension
0.882" L x 0.700" W (22.40mm x 17.80mm)
Height - Seated (Max)
0.319" (8.10mm)
Termination
PC Pins
Lead Spacing
0.591" (15.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
Features
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
8 mOhms
105K400CS6-FA PDF Datasheet
105K400CS6-FA Related Parts
105HC3600K2EM8
105HC3600K2EM8
Illinois Capacitor
CAP FILM 1UF 10% 600VAC CHAS MT
105HC3600K4TM6
105HC3600K4TM6
Illinois Capacitor
CAP FILM 1UF 10% 600VAC CHAS MT
105HC3600K4VM6
105HC3600K4VM6
Illinois Capacitor
CAP FILM 1UF 10% 600VAC CHAS MT
105HC3B600K2SM6
105HC3B600K2SM6
Illinois Capacitor
CAP FILM 1UF 10% 600VAC CHASSIS
105HC4700K2UM8
105HC4700K2UM8
Illinois Capacitor
CAP FILM 1UF 10% 700VAC CHAS MT
105K400CS6
105K400CS6
Cornell Dubilier Electronics
CAP FILM 1UF 10% 400VDC 14DIP
105K400CS6G
105K400CS6G
Cornell Dubilier Electronics
CAP FILM 1UF 10% 400VDC 14SMD
105K400CS6G-FA
105K400CS6G-FA
Cornell Dubilier Electronics
CAP FILM 1UF 10% 400VDC 14SMD
105K500CS6
105K500CS6
Cornell Dubilier Electronics
CAP FILM 1UF 10% 500VDC 16DIP
105LC3600K5LM8
105LC3600K5LM8
Illinois Capacitor
CAP FILM 1UF 10% 600VAC SMD
105LC3600KL505HM6
105LC3600KL505HM6
Illinois Capacitor
CAP FILM 1UF 10% 600VAC SMD
105MABA01KIS
105MABA01KIS
Illinois Capacitor
CAP FILM 1UF 10% 800VDC RADIAL
105K400CS6-FA Compare Parts
  • 105K400CS6-FA vs 105PSB850K2J
  • 105K400CS6-FA vs 105PSB700K4H
  • 105K400CS6-FA vs 105PSB700K2J
  • 105K400CS6-FA vs 105PSB700K2H
  • 105K400CS6-FA vs 105PSB202K6R
  • 105K400CS6-FA vs 105PSB202K4R
  • 105K400CS6-FA vs 105PSB202K2R
  • 105K400CS6-FA vs 105PSB152K4J
  • 105K400CS6-FA vs 105PSB152K2J
  • 105K400CS6-FA vs 105PSB122K4J
  • 105K400CS6-FA vs 105PSB122K2J
  • 105K400CS6-FA vs 105PSB102K4J
  • 105K400CS6-FA vs 105PSB102K2J
  • 105K400CS6-FA vs 105PPS700KD17
  • 105K400CS6-FA vs 105PPS700K
  • 105K400CS6-FA vs 105PPB630K
  • 105K400CS6-FA vs 105PPB400K
  • 105K400CS6-FA vs 105PPB250K
  • 105K400CS6-FA vs 105PPB102K
  • 105K400CS6-FA vs 105PPA700KD26
  • 105K400CS6-FA vs 105PPA202K
  • 105K400CS6-FA vs 105PPA152KS
  • 105K400CS6-FA vs 105PPA122KS
  • 105K400CS6-FA vs 105PPA122K
  • 105K400CS6-FA vs 105PPA102K
  • 105K400CS6-FA vs 105PMB850KSP2
  • 105K400CS6-FA vs 105PMB202KS
  • 105K400CS6-FA vs 105PMB122KTP1
  • 105K400CS6-FA vs 105PMB122KSP1
  • 105K400CS6-FA vs 105PMB122KBP1
  • 105K400CS6-FA vs 105PMB122KAP1
  • 105K400CS6-FA vs 105PHC850K
  • 105K400CS6-FA vs 105PHC700K
  • 105K400CS6-FA vs 105PHC600K
  • 105K400CS6-FA vs 105PHC400KG
  • 105K400CS6-FA vs 105PHC400K
  • 105K400CS6-FA vs 105PHC330KG
  • 105K400CS6-FA vs 105PHC250K
  • 105K400CS6-FA vs 105PHB850K4H
  • 105K400CS6-FA vs 105PHB850K2J
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store