105K400CS6-FA
105K400CS6-FA
Active
Description:  CAP FILM 1UF 10% 400VDC 14DIP
History Price: $30.689
In Stock: 46400
105K400CS6-FA vs 105PPB630K
Series
Capstick? CS
PPB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
400V
Voltage Rating - DC
400V
630V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
14-DIP
Through Hole
Size / Dimension
0.882" L x 0.700" W (22.40mm x 17.80mm)
Radial
Height - Seated (Max)
0.319" (8.10mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
PC Pins
1.181" (30.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
1.476" (37.50mm)
Ratings
-
Commutation; High Pulse, DV/DT; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8 mOhms
-