Voltage Rating - AC
-
500V
Voltage Rating - DC
400V
850V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
3.3 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
14-DIP
Through Hole
Size / Dimension
0.882" L x 0.700" W (22.40mm x 17.80mm)
Radial
Height - Seated (Max)
0.319" (8.10mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
PC Pins
1.181" (30.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
1.476" (37.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8 mOhms
-