105K400CS6-FA
105K400CS6-FA
Active
Description:  CAP FILM 1UF 10% 400VDC 14DIP
History Price: $30.689
In Stock: 46400
105K400CS6-FA vs 105PPA122KS
Series
Capstick? CS
PPA
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
550V
Voltage Rating - DC
400V
1200V (1.2kV)
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
4.5 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
14-DIP
Through Hole
Size / Dimension
0.882" L x 0.700" W (22.40mm x 17.80mm)
Axial
Height - Seated (Max)
0.319" (8.10mm)
1.004" Dia x 2.323" L (25.50mm x 59.00mm)
Termination
PC Pins
-
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8 mOhms
-