VOR2121B8T
VOR2121B8T
Active
Description:  SSR RELAY SPST-NO 200MA 0-250V
Manufacturer:  Vishay Optoelectronics
Datasheet:   VOR2121B8T Datasheet
History Price: $4.24
In Stock: 44900
VOR2121B8T vs VOR1142B4
Series
VOR2121
VOR1142
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.36VDC
1.36VDC
Voltage - Load
0 V ~ 250 V
0 V ~ 400 V
Load Current
200 mA
140 mA
Termination Style
15 Ohms
27 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm)
4-SMD (0.300", 7.62mm)