RT3S-24V
RT3S-24V
Obsolete
Description:  RELAY GEN PURPOSE SPST 3A 24V
Datasheet:   RT3S-24V Datasheet
History Price: Obsolete
In Stock: 46000
RT3S-24V Specification
Specification
Part No
RT3S-24V
Category
Power Relays, Over 2 Amps
Manufacturer
Panasonic Industrial Automation
Series
RT-3
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A) x 4
Contact Rating (Current)
3:00:00
Switching Voltage
250VAC, 30VDC - Max
Coil Current
7.5 mA
Coil Type
Non Latching
Features
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
16.8 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
-
Contact Material
-
Relay Type
-20℃ ~ 55℃
Operate Time
-
RT3S-24V PDF Datasheet
RT3S-24V Related Parts
RT314005
RT314005
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 5V
RT314005F
RT314005F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 5V
RT314006
RT314006
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 6V
RT314012
RT314012
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
RT314012F
RT314012F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
RT314018
RT314018
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 18V
RT314024
RT314024
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
RT314024F
RT314024F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
RT314048
RT314048
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 48V
RT314110
RT314110
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 110V
RT314524
RT314524
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
RT314615
RT314615
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 115V
RT3S-24V Compare Parts
  • RT3S-24V vs RT3SN-12V
  • RT3S-24V vs RT3S4S15
  • RT3S-24V vs RT3S4R24
  • RT3S-24V vs RT3S4LC4
  • RT3S-24V vs RT33LA12
  • RT3S-24V vs RT33L048
  • RT3S-24V vs RT33L024
  • RT3S-24V vs RT33L012
  • RT3S-24V vs RT33K048
  • RT3S-24V vs RT33K024
  • RT3S-24V vs RT33K012
  • RT3S-24V vs RT334048
  • RT3S-24V vs RT334024F
  • RT3S-24V vs RT334024
  • RT3S-24V vs RT334018
  • RT3S-24V vs RT334012F
  • RT3S-24V vs RT334012
  • RT3S-24V vs RT334005
  • RT3S-24V vs RT31L024
  • RT3S-24V vs RT315024
  • RT3S-24V vs RT314F24
  • RT3S-24V vs RT314F12
  • RT3S-24V vs RT314F06
  • RT3S-24V vs RT314F05
  • RT3S-24V vs RT314A24
  • RT3S-24V vs RT314A12
  • RT3S-24V vs RT314A06
  • RT3S-24V vs RT314A05
  • RT3S-24V vs RT314730
  • RT3S-24V vs RT314615
  • RT3S-24V vs RT314524
  • RT3S-24V vs RT314110
  • RT3S-24V vs RT314048
  • RT3S-24V vs RT314024F
  • RT3S-24V vs RT314024
  • RT3S-24V vs RT314018
  • RT3S-24V vs RT314012F
  • RT3S-24V vs RT314012
  • RT3S-24V vs RT314006
  • RT3S-24V vs RT314005F
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description