RT3S-24V
RT3S-24V
Obsolete
Description:  RELAY GEN PURPOSE SPST 3A 24V
Datasheet:   RT3S-24V Datasheet
History Price: Obsolete
In Stock: 46000
RT3S-24V vs RT31L024
Part No
Series
RT-3
RT1, Inrush, SCHRACK
Packaging
Bulk
Tube
Status
Obsolete
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A) x 4
SPDT (1 Form C)
Contact Rating (Current)
3:00:00
16 A
Switching Voltage
250VAC, 30VDC - Max
400VAC - Max
Coil Current
7.5 mA
16.7 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
-
Termination Style
Screw Terminal
PC Pin
Seal Rating
-
Sealed - Flux Protection
Coil Insulation
-
Class F
Must Operate Voltage
16.8 VDC
16.8 VDC
Must Release Voltage
1.2 VDC
2.4 VDC
Operating Temperature
-
9 ms
Contact Material
-
6 ms
Relay Type
-20℃ ~ 55℃
-40℃ ~ 85℃
Operate Time
-
Silver Tin Oxide (AgSnO)