☰
RT314615
RT314615
Active
Description:  RELAY GEN PURPOSE SPDT 16A 115V
Manufacturer:  TE Connectivity
Datasheet:   RT314615 Datasheet
History Price: $7.71
In Stock: 10640
RT314615 Specification
Specification
Part No
RT314615
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT1, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
115VAC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
400VAC - Max
Coil Current
-
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Flux Protection
Coil Insulation
Class F
Must Operate Voltage
86.3 VAC
Must Release Voltage
17.3 VAC
Operating Temperature
8 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
RT314615 Related Parts
RT314005
RT314005
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 5V
RT314005F
RT314005F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 5V
RT314006
RT314006
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 6V
RT314012
RT314012
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
RT314012F
RT314012F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
RT314018
RT314018
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 18V
RT314024
RT314024
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
RT314024F
RT314024F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
RT314048
RT314048
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 48V
RT314110
RT314110
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 110V
RT314524
RT314524
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
RT314730
RT314730
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 230V
RT314615 Compare Parts
  • RT314615 vs RT3SN-12V
  • RT314615 vs RT3S4S15
  • RT314615 vs RT3S4R24
  • RT314615 vs RT3S4LC4
  • RT314615 vs RT3S-24V
  • RT314615 vs RT33LA12
  • RT314615 vs RT33L048
  • RT314615 vs RT33L024
  • RT314615 vs RT33L012
  • RT314615 vs RT33K048
  • RT314615 vs RT33K024
  • RT314615 vs RT33K012
  • RT314615 vs RT334048
  • RT314615 vs RT334024F
  • RT314615 vs RT334024
  • RT314615 vs RT334018
  • RT314615 vs RT334012F
  • RT314615 vs RT334012
  • RT314615 vs RT334005
  • RT314615 vs RT31L024
  • RT314615 vs RT315024
  • RT314615 vs RT314F24
  • RT314615 vs RT314F12
  • RT314615 vs RT314F06
  • RT314615 vs RT314F05
  • RT314615 vs RT314A24
  • RT314615 vs RT314A12
  • RT314615 vs RT314A06
  • RT314615 vs RT314A05
  • RT314615 vs RT314730
  • RT314615 vs RT314524
  • RT314615 vs RT314110
  • RT314615 vs RT314048
  • RT314615 vs RT314024F
  • RT314615 vs RT314024
  • RT314615 vs RT314018
  • RT314615 vs RT314012F
  • RT314615 vs RT314012
  • RT314615 vs RT314006
  • RT314615 vs RT314005F
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend