RT314006
RT314006
Active
Description:  RELAY GEN PURPOSE SPDT 16A 6V
Manufacturer:  TE Connectivity
Datasheet:   RT314006 Datasheet
History Price: $4.73
In Stock: 8700
RT314006 Specification
Specification
Part No
RT314006
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT1, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
6VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
400VAC - Max
Coil Current
66.7 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Flux Protection
Coil Insulation
Class F
Must Operate Voltage
4.2 VDC
Must Release Voltage
0.6 VDC
Operating Temperature
8 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
RT314006 PDF Datasheet
RT314006 Related Parts
RT314005
RT314005
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 5V
RT314005F
RT314005F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 5V
RT314012
RT314012
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
RT314012F
RT314012F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
RT314018
RT314018
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 18V
RT314024
RT314024
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
RT314024F
RT314024F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
RT314048
RT314048
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 48V
RT314110
RT314110
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 110V
RT314524
RT314524
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
RT314615
RT314615
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 115V
RT314730
RT314730
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 230V
RT314006 Compare Parts
  • RT314006 vs RT3SN-12V
  • RT314006 vs RT3S4S15
  • RT314006 vs RT3S4R24
  • RT314006 vs RT3S4LC4
  • RT314006 vs RT3S-24V
  • RT314006 vs RT33LA12
  • RT314006 vs RT33L048
  • RT314006 vs RT33L024
  • RT314006 vs RT33L012
  • RT314006 vs RT33K048
  • RT314006 vs RT33K024
  • RT314006 vs RT33K012
  • RT314006 vs RT334048
  • RT314006 vs RT334024F
  • RT314006 vs RT334024
  • RT314006 vs RT334018
  • RT314006 vs RT334012F
  • RT314006 vs RT334012
  • RT314006 vs RT334005
  • RT314006 vs RT31L024
  • RT314006 vs RT315024
  • RT314006 vs RT314F24
  • RT314006 vs RT314F12
  • RT314006 vs RT314F06
  • RT314006 vs RT314F05
  • RT314006 vs RT314A24
  • RT314006 vs RT314A12
  • RT314006 vs RT314A06
  • RT314006 vs RT314A05
  • RT314006 vs RT314730
  • RT314006 vs RT314615
  • RT314006 vs RT314524
  • RT314006 vs RT314110
  • RT314006 vs RT314048
  • RT314006 vs RT314024F
  • RT314006 vs RT314024
  • RT314006 vs RT314018
  • RT314006 vs RT314012F
  • RT314006 vs RT314012
  • RT314006 vs RT314005F
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description