RT314615
RT314615
Active
Description:  RELAY GEN PURPOSE SPDT 16A 115V
Manufacturer:  TE Connectivity
Datasheet:   RT314615 Datasheet
History Price: $7.71
In Stock: 800
RT314615 vs RT3S4S15
Part No
Series
RT1, SCHRACK
RT, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Coil Voltage
115VAC
115VAC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
-
6.6 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Socket Included
Termination Style
PC Pin
Screw Terminal
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
Class F
-
Must Operate Voltage
86.3 VAC
86.3 VAC
Must Release Voltage
17.3 VAC
17.3 VAC
Operating Temperature
8 ms
-
Contact Material
6 ms
-
Relay Type
-40℃ ~ 70℃
-20℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)