RT314006
RT314006
Active
Description:  RELAY GEN PURPOSE SPDT 16A 6V
Manufacturer:  TE Connectivity
Datasheet:   RT314006 Datasheet
History Price: $4.73
In Stock: 8700
RT314006 vs RT314A05
Part No
Series
RT1, SCHRACK
RT1 Bistable, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
5VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
66.7 mA
80.6 mA
Coil Type
Non Latching
Latching, Single Coil
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
4.2 VDC
3.5 VDC
Must Release Voltage
0.6 VDC
-
Operating Temperature
8 ms
10 ms
Contact Material
6 ms
10 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)