UPD2415TP
UPD2415TP
Active
Description:  SSR RELAY 3PST-NO 15A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   UPD2415TP Datasheet
History Price: $114.33
In Stock: 48500
UPD2415TP Specification
Specification
Part No
UPD2415TP
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
UPD24TP
Packaging
Bulk,Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4.5 ~ 8VDC
Voltage - Load
24 V ~ 280 V
Load Current
15 A
Termination Style
-
Package / Case
PC Pin
Supplier Device Package
6-SIP
UPD2415TP PDF Datasheet
UPD2415TP Related Parts
UPD2415
UPD2415
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415-10
UPD2415-10
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415D
UPD2415D
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415D-10
UPD2415D-10
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415DF
UPD2415DF
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415DF-10
UPD2415DF-10
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415F
UPD2415F
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415F-10
UPD2415F-10
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415TP-10
UPD2415TP-10
Sensata Crydom
SSR RELAY 3PST-NO 15A 24-280V
UPD2415TPF
UPD2415TPF
Sensata Crydom
SSR RELAY 3PST-NO 15A 24-280V
UPD2415TPF-10
UPD2415TPF-10
Sensata Crydom
SSR RELAY 3PST-NO 15A 24-280V
UPD2425
UPD2425
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
UPD2415TP Compare Parts
  • UPD2415TP vs UPD2425F
  • UPD2415TP vs UPD2425-10
  • UPD2415TP vs UPD2425
  • UPD2415TP vs UPD2415TPF-10
  • UPD2415TP vs UPD2415TPF
  • UPD2415TP vs UPD2415TP-10
  • UPD2415TP vs UPD2415F-10
  • UPD2415TP vs UPD2415F
  • UPD2415TP vs UPD2415DF-10
  • UPD2415TP vs UPD2415DF
  • UPD2415TP vs UPD2415D-10
  • UPD2415TP vs UPD2415D
  • UPD2415TP vs UPD2415-10
  • UPD2415TP vs UPD2415
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…