Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom UPD2415TP
UPD2415TP
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 15A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
UPD2415TP Datasheet
History Price: $114.33
In Stock: 48500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UPD2415TP vs UPD2415-10
Part No
UPD2415TP
UPD2415-10
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
UPD24TP
UPD24
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4.5 ~ 8VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
15 A
15 A
Termination Style
-
-
Package / Case
PC Pin
PC Pin
Supplier Device Package
6-SIP
6-SIP